EN
  • EN
  • DE

SIT8918BE-12-33E-32.000

Part No SIT8918BE-12-33E-32.000
Manufacturer SiTIME
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837736-SIT8918BE-12-33E-32.000
Ultra Librarian 3D Model Ultra Librarian SIT8918BE-12-33E-32.000 CAD Model

Description

The SiTime SIT8918BE-12-33E-32.000 is a highly reliable and configurable oscillator designed for various electronic applications. It is part of the SiTime's oscillator family, known for their precision, stability, and low power consumption.

Applications:

  • Embedded Systems: Suitable for use in embedded systems requiring accurate timing.
  • Microcontrollers: Provides a stable clock source for microcontrollers.
  • FPGA Applications: Used in FPGA-based designs for precise timing and synchronization.
  • Industrial Equipment: Found in industrial controllers, sensors, and automation systems.
  • IoT Devices: Utilized in IoT devices requiring low power and reliable timing.

Features:

  • Frequency: 32.000 MHz.
  • Supply Voltage: Operates at 3.3V.
  • Frequency Stability: Offers high frequency stability for reliable performance.
  • Low Jitter: Designed with low jitter characteristics for signal integrity.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Small Form Factor: Compact size for space-constrained applications.
  • Programmable Features: Allows for frequency trimming and other customizations.

Benefits:

  • Precise Timing: Delivers accurate and stable timing signals for reliable system operation.
  • Energy Efficiency: Low power consumption minimizes energy usage in battery-powered devices.
  • Design Flexibility: Programmable features allow for customization to meet specific requirements.
  • Robust Performance: High reliability and stability ensure consistent performance over a wide range of operating conditions.
  • Reduced System Cost: Integration of features reduces the need for external components, lowering overall system cost.

The SiTime SIT8918BE-12-33E-32.000 is designed to meet the demanding requirements of modern electronic systems. Its combination of precision, low power consumption, and flexibility makes it an ideal choice for a variety of applications.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2278 $67.3668
13+ $9.2123 $119.7599
20+ $8.9247 $178.4940
27+ $8.6371 $233.2017
35+ $8.3483 $292.1905
47+ $7.4856 $351.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess