EN
  • EN
  • DE

TC74WBD125AFK

Part No TC74WBD125AFK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358213-TC74WBD125AFK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74WBD125AFK CAD Model

Description

The TC74WBD125AFK is a dual bus transceiver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This device is designed for bidirectional asynchronous communication between data buses. It features low voltage operation and high-speed performance.

Applications

  • Data Bus Interfacing
  • Memory Interfacing
  • Peripheral Device Control
  • Data Transmission Systems
  • Microprocessor Systems

Features

  • Dual Bus Transceiver: Allows for bidirectional data transfer between two buses.
  • 3-State Outputs: Provides isolation when disabled, preventing bus loading.
  • Low Voltage Operation: Suitable for low-power applications and systems with reduced voltage levels.
  • High-Speed Performance: Ensures fast data transfer rates.
  • CMOS Technology: Offers low power consumption and high noise immunity.

Benefits

  • Efficient Data Transfer: Facilitates reliable and fast data communication between different system components.
  • Reduced Bus Loading: 3-state outputs minimize the impact on bus performance when the device is not actively transmitting.
  • Energy Efficiency: Low voltage operation contributes to overall system power savings.
  • Versatile Interfacing: Compatible with a wide range of bus architectures and voltage levels.
  • Compact Design: Small package size allows for efficient use of board space.

Additional Details

The TC74WBD125AFK operates with a supply voltage typically ranging from 1.65V to 5.5V. Propagation delay, output drive current, and input/output voltage levels are key specifications. The 'AFK' suffix generally denotes specific packaging and temperature range characteristics. This bus transceiver is commonly used in embedded systems, computer systems, and communication equipment where efficient and reliable data transfer between buses is essential.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess