EN
  • EN
  • DE

TC74W74FU-TE

Part No TC74W74FU-TE
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358212-TC74W74FU-TE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74W74FU-TE CAD Model

Description

The TC74W74FU-TE is a high-speed CMOS dual D-type flip-flop with set and reset from Toshiba Semiconductor and Storage. This device is designed for applications requiring high-speed operation, low power consumption, and reliable data storage. It's fabricated using silicon gate CMOS technology, ensuring excellent noise margin and stable performance over a wide temperature range.

Applications

  • Registers
  • Counters
  • Shift Registers
  • Memory Storage
  • Data Synchronization

Features

  • High-Speed Operation: Provides fast clock-to-output delays for high-performance applications.
  • Low Power Consumption: Minimizes energy usage, suitable for battery-powered devices.
  • Dual D-Type Flip-Flop: Contains two independent D-type flip-flops in a single package.
  • Set and Reset Inputs: Allows for direct setting and clearing of the flip-flop outputs.
  • CMOS Technology: Offers excellent noise immunity and stable performance.

Benefits

  • Improved System Performance: High-speed operation enhances the overall performance of digital systems.
  • Reduced Power Consumption: Low power requirements extend battery life and reduce energy costs.
  • Versatile Functionality: D-type flip-flops are versatile building blocks for various digital circuits.
  • Simplified Control: Set and reset inputs provide direct control over the flip-flop state.
  • Compact Design: Small package size allows for efficient use of board space.

Additional Details

The TC74W74FU-TE operates within a specified voltage range, typically between 2V and 6V. The propagation delay and setup time are critical parameters that determine the maximum operating frequency. The device is housed in a small outline package, suitable for surface mount technology. The operating temperature range is usually between -40°C and 85°C. D-type flip-flops are fundamental components in digital electronics, providing data storage and synchronization capabilities. The 'TE' suffix may denote specific packaging or testing variations.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess