Product Overview: MMBT3904-7-F-88 from Diodes Incorporated
The MMBT3904-7-F-88 is a high-performance NPN bipolar junction transistor (BJT) from Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact surface-mount device is designed for use in a wide array of electronic applications, offering versatility and reliability to designers and engineers.
Key Features
- Transistor Type: The MMBT3904-7-F-88 is an NPN transistor, which is widely used for amplification and switching purposes.
- High Current Gain: This transistor is characterized by a high current gain (hFE), which ensures efficient current amplification in electronic circuits.
- Low Voltage Operation: It operates at low voltages, making it suitable for battery-powered devices and low-power applications.
- Power Dissipation: With a power dissipation of 350mW, it can handle moderate power levels, appropriate for a variety of electronic circuits.
- Surface-Mount Package: The SOT-23 package allows for a compact design and is ideal for space-constrained applications.
Applications
The MMBT3904-7-F-88 can be utilized in a multitude of applications due to its general-purpose nature. It is commonly found in:
- Signal amplification circuits
- Switching applications
- Linear amplification stages
- Low-power consumption devices
- Portable electronics
- Consumer electronics
Quality and Reliability
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The MMBT3904-7-F-88 is manufactured under strict quality control processes and is designed to perform consistently in demanding environments.
Environmental Compliance
The MMBT3904-7-F-88 is RoHS compliant, ensuring that it adheres to environmental regulations by avoiding the use of hazardous substances. This commitment to environmental sustainability makes it a responsible choice for both manufacturers and consumers who are concerned about the ecological impact of their products.
With its robust feature set and compliance with environmental standards, the MMBT3904-7-F-88 from Diodes Incorporated is an excellent choice for designers looking for a reliable and versatile NPN transistor for their electronic projects.