EN
  • EN
  • DE

TC74VHCT240AFT

Part No TC74VHCT240AFT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS BUFFER INVERTED/NON-INVERTED, 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265203-TC74VHCT240AFT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHCT240AFT CAD Model

Description

The TC74VHCT240AFT is an octal buffer/line driver with three-state outputs, manufactured by Toshiba Semiconductor and Storage. It's part of the VHCT (Very High-Speed CMOS, TTL Compatible) family, which means it offers the high speed performance of advanced CMOS logic with TTL-compatible input thresholds. This device is commonly used for buffering signals, driving high-capacitance loads, and isolating sections of a digital system.

Applications:

  • Memory address drivers: Drives address lines in memory systems.
  • Clock drivers: Distributes clock signals to multiple destinations.
  • Data bus isolation: Isolates data buses to prevent contention and improve signal integrity.
  • Logic level translation: Converts logic levels between different voltage standards (with appropriate external components).
  • Microcontroller interfacing: Buffers signals between microcontrollers and external devices.

Features:

  • Octal buffer: Contains eight independent buffer/driver circuits.
  • Three-state outputs: Outputs can be high, low, or high-impedance.
  • TTL-compatible inputs: Inputs are compatible with TTL logic levels.
  • High-speed operation: Offers fast propagation delay.
  • Low power consumption: Minimizes power consumption in battery-powered applications.

Benefits:

  • Improved signal integrity: Buffers signals to reduce noise and distortion.
  • Increased driving capability: Drives high-capacitance loads without signal degradation.
  • Reduced bus contention: Isolates sections of a digital system to prevent bus contention.
  • Simplified system design: Provides a convenient way to buffer and drive signals.
  • Low power consumption: Extends battery life in portable devices.

The TC74VHCT240AFT has two output enable (OE) inputs that control the three-state outputs. When OE is low, the outputs are enabled, and the device functions as a buffer/driver. When OE is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus. The device's high-speed operation and TTL-compatible inputs make it suitable for a wide range of digital systems. Proper decoupling capacitors should be used near the device's power supply pins to minimize noise and ensure stable operation.

Technical Specifications (Typical):

  • Supply Voltage (VCC): 4.5V to 5.5V
  • Input Voltage (VI): 0V to VCC
  • Output Voltage (VO): 0V to VCC
  • Operating Temperature: -40°C to +85°C
  • Propagation Delay (tpd): 5 ns (typical)
  • Output Current (IOH/IOL): ±8 mA

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess