EN
  • EN
  • DE

TC74VHC4066AFTEK

Part No TC74VHC4066AFTEK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1051+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757208-TC74VHC4066AFTEK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC4066AFTEK CAD Model

Description

The TC74VHC4066AFTEK is a high-speed CMOS quad bilateral analog switch from Toshiba Semiconductor and Storage. It is designed for high-performance analog switching applications, offering low on-resistance, low distortion, and high isolation. This switch is suitable for a wide range of signal routing and multiplexing tasks.

Applications:

  • Analog Signal Switching: Used for switching analog signals in audio, video, and instrumentation systems.
  • Multiplexing and Demultiplexing: Employed in multiplexing and demultiplexing circuits for data acquisition and signal routing.
  • Sample and Hold Circuits: Integrated into sample and hold circuits for data conversion and signal processing.
  • Gain Control Circuits: Used in gain control circuits for adjusting signal levels.
  • Signal Routing: Applied in signal routing applications for directing signals to different parts of a system.

Features:

  • High-Speed Operation: Offers fast switching speeds for high-frequency analog signals.
  • Low On-Resistance: Features low on-resistance, minimizing signal loss and distortion.
  • Low Distortion: Provides low total harmonic distortion (THD) for accurate signal transmission.
  • High Isolation: Offers high isolation between channels, preventing signal interference.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.

Benefits:

  • Improved Signal Quality: Delivers accurate and undistorted signal transmission with low on-resistance and distortion.
  • Versatile Application: Suitable for a wide range of analog switching and multiplexing applications.
  • Reduced Signal Loss: Minimizes signal loss with low on-resistance, ensuring efficient signal transmission.
  • Enhanced System Performance: Improves the overall performance of analog systems with high-speed switching and isolation.
  • Reliable Operation: Provides stable and reliable operation in various operating conditions.

Additional Details:

The TC74VHC4066AFTEK is available in a small outline package (SOP), allowing for compact and efficient circuit designs. It is designed to meet the stringent requirements of modern analog systems, providing a cost-effective solution for high-performance analog switching and multiplexing. This quad bilateral analog switch is ideal for applications requiring high signal quality, low distortion, and versatile switching capabilities.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,119 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess