EN
  • EN
  • DE

TC58NVG0S3FTA00

Part No TC58NVG0S3FTA00
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1336+
Reference case TSOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712443-TC58NVG0S3FTA00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC58NVG0S3FTA00 CAD Model

Description

The TC58NVG0S3FTA00 is a NAND flash memory device manufactured by Toshiba Semiconductor and Storage. NAND flash memory is a type of non-volatile memory that retains data even when power is removed. This particular device is likely a Single-Level Cell (SLC) NAND flash, indicated by the '0S3' in the part number, offering high endurance and reliability.

Applications:

  • Embedded Systems: Used in a wide variety of embedded systems, including industrial controllers, point-of-sale terminals, and medical devices.
  • Data Loggers: Integrated into data loggers for storing sensor data and other types of information.
  • Boot Memory: Employed as boot memory for microcontrollers and other processors.
  • Industrial SSDs: Used in solid-state drives (SSDs) for industrial applications requiring high reliability and endurance.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for storing configuration data and firmware.

Features:

  • NAND Flash Memory: Employs NAND flash technology for non-volatile data storage.
  • SLC (Single-Level Cell): Likely uses SLC technology, offering high endurance and reliability compared to MLC or TLC NAND.
  • High Endurance: Designed for a high number of program/erase cycles.
  • Fast Read/Write Speeds: Offers relatively fast read and write speeds for efficient data access.
  • Small Form Factor: Typically comes in a small surface-mount package.
  • Low Power Consumption: Designed for low power consumption.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • High Reliability: Offers high reliability and data retention.
  • Fast Performance: Provides fast read and write speeds.
  • Compact Size: Saves board space due to its small form factor.
  • Low Power: Minimizes energy consumption.

Additional Details:

The TC58NVG0S3FTA00 is typically controlled via a standard NAND flash interface. Its specific capacity, read/write speeds, and endurance ratings are detailed in the product datasheet. Proper error correction is essential for ensuring data integrity. The device requires a specific power supply voltage for operation and should be handled according to ESD precautions.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess