The TC74VHC244AFT is a high-speed CMOS Octal Buffer/Line Driver with Non-Inverted 3-State Outputs manufactured by Toshiba Semiconductor and Storage. This device is designed for high-speed buffering and driving capabilities for various digital systems. It features non-inverted 3-state outputs, allowing for easy connection to a common bus. Fabricated with silicon gate CMOS technology, it combines high-speed performance with low power consumption.
Applications:
- Memory address drivers
- Clock drivers
- Line drivers
- Buffer registers
- Bus interface
Features:
- High-speed operation: tpd = 4.1 ns (typ.) at VCC = 5 V
- Non-inverted 3-state outputs
- Output drive capability: 8 mA
- Low power dissipation: ICC = 4 μA (max) at VCC = 5 V
- Wide operating voltage range: VCC = 2 V to 5.5 V
Benefits:
- Fast signal propagation for improved system performance.
- Easy bus interfacing with 3-state outputs.
- High output drive capability for driving multiple loads.
- Low power consumption for energy-efficient designs.
- Wide operating voltage range for compatibility with various systems.
Additional Details:
The TC74VHC244AFT is supplied in a TSSOP package. The device consists of two 4-bit sections, each with its own enable input. When the enable input is LOW, the outputs are active; when the enable input is HIGH, the outputs are in a high-impedance state. The device operates over a wide temperature range, making it suitable for various industrial and commercial applications. The inputs are equipped with protection circuits against static discharge.