EN
  • EN
  • DE

TC74VHC157FS

Part No TC74VHC157FS
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Logic Function Multiplexer
RoHS Non-Compliant
Win Source Part Number 994090-TC74VHC157FS
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74VHC157FS CAD Model

Description

The Toshiba TC74VHC157FS is a high-speed CMOS quad 2-channel multiplexer. This device selects one of two 4-bit data sources based on the select input. It's characterized by high speed, low power consumption, and a wide operating voltage range, making it suitable for a variety of digital logic applications.

Applications

  • Data Routing: Selecting data from multiple sources for processing.
  • Memory Addressing: Expanding memory address space.
  • Logic Circuits: Implementing complex logic functions.
  • Signal Selection: Choosing between different input signals.
  • Microprocessor Systems: Interfacing peripherals and managing data flow.

Features

  • Quad 2-Channel Multiplexer: Four independent 2-input multiplexers.
  • High Speed Operation: tpd = 4.3 ns (typ.) at VCC = 5V.
  • Low Power Consumption: ICC = 4 μA (max.) at VCC = 5V.
  • Wide Operating Voltage Range: VCC = 2V to 5.5V.
  • CMOS Technology: Low static power dissipation and high noise immunity.
  • Output Drive Capability: Drives 10 LSTTL Loads.
  • Package: SOP16 (Small Outline Package).

Benefits

  • Increased System Performance: High-speed operation enables fast data processing.
  • Reduced Power Consumption: Low power requirements extend battery life in portable devices.
  • Design Flexibility: Wide operating voltage range allows use in various systems.
  • Simplified Circuit Design: Integrates multiple multiplexers in a single package.
  • Improved Reliability: CMOS technology provides high noise immunity.

Additional Details

The TC74VHC157FS operates according to the truth table: When the select input (S) is LOW, the A inputs are selected, and when S is HIGH, the B inputs are selected. The enable input (OE) must be LOW for the device to function; when OE is HIGH, all outputs are forced LOW. This device is typically used in conjunction with other logic gates and microcontrollers to implement complex digital systems. It is available in a SOP16 package, which is suitable for surface mount assembly. The 'FS' suffix indicates the package type. The input and output pins are designed to be compatible with other CMOS and TTL logic devices. This part is compliant with JEDEC standards for electrostatic discharge (ESD) sensitivity.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 936 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess