The TC74VHC10FS is a high-speed CMOS triple 3-input NAND gate. It is part of the VHC (Very High-Speed CMOS) family from Toshiba, designed to provide the performance of bipolar logic gates but with significantly lower power consumption. This device consists of three independent 3-input NAND gates. The output of each gate is LOW only when all three inputs are HIGH; otherwise, the output is HIGH.
Applications
- General logic applications
- Data processing
- Control systems
- Signal processing
- Computing
Features
- High-speed operation: tpd = 4.2 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 2 μA (max.) at Ta = 25°C
- High noise immunity: VNIH = VNIL = 28 % VCC (min.)
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 8 mA (min.)
- Balanced propagation delays: tPLH ≈ tPHL
- Wide operating voltage range: VCC = 2 V to 5.5 V
Benefits
- Fast switching speeds enable high-performance digital systems.
- Minimal power consumption reduces heat generation and increases energy efficiency.
- Excellent noise margin ensures reliable operation in noisy environments.
- High output drive capability allows for driving multiple loads directly.
- Balanced propagation delays minimize timing skew in high-speed applications.
- Wide operating voltage range allows for usage in a variety of applications.
Additional Details
The TC74VHC10FS is available in a small outline package (SOP). Its operating temperature range is generally -40°C to +85°C. The 'FS' suffix indicates a specific package type or environmental standard compliance. For detailed specifications, refer to the manufacturer's datasheet. The CMOS technology contributes to low power consumption and high noise immunity.