EN
  • EN
  • DE

VLF252015MT-1R5N

Part No VLF252015MT-1R5N
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 1.5UH 2.58A 39MOHM SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features 1.5 µH Shielded Wirewound Inductor 2.58 A 39mOhm Max 1008 (2520 Metric)
Manufacturer TDK Corporation
Series VLF-M
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 1008 (2520 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 445-15812-6, 445-15812-1, 445-15812-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902618-VLF252015MT-1R5N
Ultra Librarian 3D Model Ultra Librarian VLF252015MT-1R5N CAD Model

Description

The VLF252015MT-1R5N is a wire-wound inductor manufactured by TDK Corporation. It is designed for power supply circuits, specifically for use as a power inductor in DC-DC converters and other power management applications.

Applications

  • DC-DC Converters: Used for step-up, step-down, and inverting voltage conversion.
  • Power Supplies: Serves as a filter and energy storage element in power supplies.
  • Smartphones and Tablets: Used in power management sections to regulate voltage.
  • Wearable Devices: Implemented where compact size and efficiency are critical.
  • Audio Equipment: Used in filtering and impedance matching within audio circuits.

Features

  • Small Size: Compact 2.5 x 2.0 x 1.5 mm footprint.
  • High Inductance: Offers an inductance value of 1.5 μH.
  • Low DC Resistance: Minimizes power loss, enhancing efficiency.
  • Magnetically Shielded: Reduces electromagnetic interference (EMI).
  • Operating Temperature Range: Designed to operate across a wide temperature range.

Benefits

  • Efficient Power Conversion: Low DCR contributes to higher efficiency in power conversion.
  • Reduced EMI Noise: Shielded construction minimizes electromagnetic interference.
  • Compact Design: Small size makes it ideal for densely populated circuit boards.
  • Stable Performance: Provides reliable operation across a wide range of temperatures.
  • Improved Battery Life: Enhances power efficiency, leading to extended battery life in portable devices.

Additional Details

The VLF252015MT-1R5N features a 1.5 μH inductance with a compact footprint suitable for space-constrained applications. Its low DC resistance minimizes power loss and increases efficiency in DC-DC converters. The shielded construction reduces electromagnetic interference, ensuring stable performance. It finds extensive use in portable devices such as smartphones, tablets, and wearable technology, where power management and size are critical. TDK's reputation for quality ensures this inductor is a reliable component for demanding power supply applications.

You May Also Be Interested in

Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7106 $59.8710
85+ $1.4036 $119.3060
130+ $1.3598 $176.7740
180+ $1.3159 $236.8620
230+ $1.2720 $292.5600
305+ $1.1404 $347.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess