EN
  • EN
  • DE

VLP5040LT-4R7M

Part No VLP5040LT-4R7M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408185-VLP5040LT-4R7M
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VLP5040LT-4R7M CAD Model

Description

The VLP5040LT-4R7M is a wire-wound power inductor manufactured by TDK Corporation. This inductor is designed for power supply circuits, particularly in applications requiring a small form factor and efficient power handling.

Applications

  • DC-DC converters in portable electronics
  • Power supplies for solid-state drives (SSDs)
  • Voltage regulators in mobile devices
  • Point-of-Load (POL) converters
  • Power management in various electronic circuits

Features

  • Compact Size: 5.0 x 5.0 x 4.0 mm dimensions
  • Inductance: 4.7 µH
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency
  • Shielded Construction: Minimizes electromagnetic interference (EMI)
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise)
  • RoHS Compliant: Environmentally friendly, lead-free

Benefits

  • Improved Power Efficiency: Low DCR minimizes energy dissipation, leading to extended battery life in portable devices
  • Reduced Electromagnetic Interference: Shielded construction prevents interference with neighboring components
  • Space-Saving Design: Compact size allows for high component density on circuit boards
  • Reliable Performance: Stable operation over a wide temperature range
  • Simplified Assembly: Surface-mount design facilitates automated manufacturing processes

Additional Details

The VLP5040LT-4R7M inductor utilizes a ferrite core material to achieve a balance between inductance and size. The shielded construction is implemented using a magnetic resin to contain the magnetic field and reduce EMI. This inductor is suitable for reflow soldering processes. The "4R7M" designation indicates a 4.7 µH inductance value with a specific tolerance. Always consult the datasheet for precise electrical characteristics and performance curves.

Specific Electrical Characteristics:

  • Inductance: 4.7 µH (measured at a specified frequency, typically 100 kHz or 1 MHz)
  • DC Resistance (DCR): Refer to the datasheet for the precise value.
  • Saturation Current (Isat): Consult the datasheet for the saturation current rating.
  • Rated Current (Irms): Consult the datasheet for the RMS current rating.

You May Also Be Interested in

Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess