EN
  • EN
  • DE

TC74VHC03F(EL,K,F)

Part No TC74VHC03F(EL,K,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description 74VHC CMOS logic IC series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function NAND
RoHS Non-Compliant
Win Source Part Number 970995-TC74VHC03F(EL,K,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74VHC03F(EL,K,F) CAD Model

Description

The TC74VHC03F(EL,K,F) is a high-speed CMOS quad 2-input NAND gate with open-drain outputs. This device operates over a wide voltage range and offers high noise immunity, making it suitable for a variety of digital logic applications. The open-drain outputs allow for flexible logic level translation and wired-OR configurations.

Applications

  • Logic level translation between different voltage domains.
  • Wired-OR logic functions in control circuits.
  • Interface circuits for sensors and actuators.
  • Digital signal processing systems.
  • General-purpose logic functions in embedded systems.

Features

  • High-speed operation: Reduces signal propagation delay for faster system performance.
  • Wide operating voltage range: Offers flexibility in power supply design.
  • High noise immunity: Ensures reliable operation in noisy environments.
  • Open-drain outputs: Allows for flexible logic level translation and wired-OR configurations.
  • Low power consumption: Minimizes energy usage, extending battery life in portable applications.

Benefits

  • Improved system performance: High-speed operation allows faster data processing.
  • Simplified design: Open-drain outputs facilitate easy interface with other circuits.
  • Increased reliability: High noise immunity ensures stable and reliable operation.
  • Extended battery life: Low power consumption makes it ideal for portable devices.
  • Cost-effective solution: Provides a balance of performance and power efficiency at a competitive price.

Additional Details

The TC74VHC03F(EL,K,F) operates over a broad temperature range, suitable for industrial and commercial applications. It is available in a SOIC package, facilitating easy integration into existing circuit boards. Specific technical specifications such as propagation delay, supply voltage range, and operating temperature should be verified in the official Toshiba datasheet.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess