EN
  • EN
  • DE

TC74VH138F

Part No TC74VH138F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357989-TC74VH138F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VH138F CAD Model

Description

The TC74VH138F is a high-speed silicon gate CMOS decoder/demultiplexer manufactured by Toshiba Semiconductor and Storage. It accepts three binary weighted address inputs (A0, A1, and A2) and, depending upon the address applied, provides one of eight mutually exclusive outputs. The device features three enable inputs (E1, E2, and E3). E1 and E2 must be LOW, and E3 must be HIGH for proper decoding.

Applications:

      
  • Memory decoding
  •   
  • Data routing
  •   
  • Address decoding
  •   
  • Demultiplexing applications
  •   
  • Logic pattern generation

Features:

      
  • High-speed operation: tpd = 4.8 ns (typ.) at VCC = 5 V
  •   
  • Low power consumption: ICC = 4 μA (max) at VCC = 5.5 V
  •   
  • Wide operating voltage range: VCC = 2 V to 5.5 V
  •   
  • Outputs drive capability: 10 LSTTL loads
  •   
  • Three enable inputs for easy expansion
  •   
  • Package: SO16

Benefits:

      
  • High-speed address decoding:  Fast decoding ensures minimal delay in accessing memory or routing data.
  •   
  • Low power consumption: Minimizes power requirements, suitable for battery-powered or energy-sensitive applications.
  •   
  • Versatile applications: Can be used in a variety of decoding and demultiplexing scenarios.
  •   
  • Easy expansion: The three enable inputs facilitate cascading multiple devices to decode larger address spaces.
  •   
  • Wide operating voltage range: Adaptable to various system voltage levels.

When any one of the enable inputs is in the inactive state, all eight outputs are forced HIGH. This feature allows for easy cascading of multiple TC74VH138F devices to decode larger address spaces. The device's high speed and low power consumption make it an ideal choice for a wide range of digital applications.

The TC74VH138F is a pin-compatible replacement for the 74LS138 and 74HC138 devices. However, it offers improved performance and lower power consumption compared to these older technologies. The device is available in a SO16 package. It Operates across a broad temperature range making it suitable for industrial and automotive applications.

You May Also Be Interested in

Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess