The TC74VCX32FT(EL,M) is a high-speed, low-voltage quad 2-input OR gate manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring basic OR logic functions with minimal propagation delay and low power consumption. The (EL,M) suffix typically indicates specific packaging and marking requirements, potentially for automated assembly and traceability.
Applications:
- Basic digital logic operations
- Control signal generation
- Data selection
- Address decoding
- General-purpose logic functions
Features:
- Low-voltage operation (1.65V to 3.6V)
- High-speed propagation delay
- Quad 2-input OR gates
- Low power consumption
- Input and output overvoltage protection
- Surface mount packaging (TSSOP or similar)
- Specific marking (M) for traceability
Benefits:
- Fast switching speeds for high-performance applications
- Energy efficiency in low-voltage systems
- Compact design for space-constrained PCBs
- Robust protection against voltage spikes
- Simplified system design
- Enhanced traceability with specific marking
Additional Details:
The TC74VCX32FT(EL,M) provides four independent 2-input OR gates within a single package. Each gate performs the logical OR function, where the output is high if either or both inputs are high. The device's low-voltage operation renders it compatible with contemporary low-power microprocessors and microcontrollers. The high-speed performance guarantees that the OR gate does not significantly delay the signal path. It features input and output overvoltage protection, which helps prevent damage from electrostatic discharge (ESD) and other transient voltage events. The device is usually available in a TSSOP (Thin Shrink Small Outline Package), allowing for high-density board assembly and efficient thermal management. The (EL) indicates enhanced lead finish, or packaging for easier pick and place during automated PCB assembly. The (M) indicates a specific marking, usually a lot code or date code, that aids in component traceability.
The TC74VCX32FT(EL,M) is extensively used in digital systems for basic logic operations. Its low power consumption makes it particularly suited for battery-powered devices. Furthermore, the device finds application in control circuits, data selectors, and address decoders. The Toshiba TC74VCX series is recognized for its reliability and performance, making the TC74VCX32FT(EL,M) a favored option for digital designers. The device adheres to industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. The enhanced traceability due to the specific marking helps in quality control and inventory management.