EN
  • EN
  • DE

WR25X222 JTL

Part No WR25X222 JTL
Manufacturer Walsin Technology Corporation
Catalog Custom Parts (U - Z)
Description Res Thick Film 2512 2.2K Ohm 5% 1W ±100ppm/C Pad SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Molded
RoHS Non-Compliant
Win Source Part Number 1159823-WR25X222 JTL
Categories Custom Parts
Manufacturer Walsin Technology Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WR25X222 JTL CAD Model

Description

The WR25X222 JTL is a chip resistor manufactured by Walsin Technology Corporation. It is a surface-mount resistor designed for general-purpose applications in electronic circuits. The key characteristic of this resistor is its resistance value and tolerance, along with its small size and suitability for automated assembly.

Applications

  • General-Purpose Circuitry: Used in various electronic circuits for current limiting, voltage division, and pull-up/pull-down applications.
  • Consumer Electronics: Found in TVs, audio equipment, and other consumer devices.
  • Industrial Equipment: Utilized in industrial control systems and instrumentation.
  • Automotive Electronics: Employed in automotive control modules and sensor circuits.
  • Telecommunications Equipment: Used in communication devices such as mobile phones and networking equipment.
  • LED Lighting: Employed as current limiting resistors in LED circuits.

Features

  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Small Size: Compact size allows for use in space-constrained applications.
  • Stable Performance: Offers stable resistance values over a wide temperature range.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives.
  • Standard Resistance Values: Available in a wide range of standard resistance values.
  • Tolerance: Available in various tolerance options to meet different accuracy requirements.
  • Power Rating: Designed to handle a specific power rating, depending on the size and construction.

Benefits

  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Space Saving: Compact size allows for use in compact devices.
  • Reliable Performance: Provides stable resistance values for reliable circuit operation.
  • Cost-Effective: Provides a cost-effective solution for general-purpose resistance applications.
  • Environmentally Friendly: RoHS compliant, reducing the environmental impact.

The WR25X222 JTL part number indicates the resistance value and tolerance. In this case, '222' typically means 22 x 10^2 ohms, or 2.2 kOhms. The 'J' usually signifies a 5% tolerance. The 'TL' suffix commonly denotes the packaging style (e.g., tape and reel for automated placement). The resistor is designed to withstand reflow soldering processes. It is crucial to consult the datasheet for specific power ratings and operating temperature ranges to ensure proper application.

You May Also Be Interested in

Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
NEC
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Microchip Technology
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess