EN
  • EN
  • DE

SIP-4701-02-1963-G

Part No SIP-4701-02-1963-G
Manufacturer International Resistive
Catalog Resistor Networks, Arrays
Description Resistor Networks & Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035195-SIP-4701-02-1963-G
Categories Resistor Networks,Arrays
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIP-4701-02-1963-G CAD Model

Description

The SIP-4701-02-1963-G is a Single-In-Line Package (SIP) resistor network manufactured by International Resistive. This component comprises multiple resistors in a single package, simplifying circuit design and reducing component count.

Applications:

  • Voltage Dividers: Used to create precise voltage division for sensor circuits, bias networks, and reference voltages.
  • Current Limiting: Implements current limiting resistors in LED drivers, transistor circuits, and other current-sensitive applications.
  • Pull-up/Pull-down Resistors: Provides pull-up or pull-down resistance for digital logic inputs, ensuring defined logic states.
  • Logic Level Shifting: Used in level shifting circuits to interface between different voltage levels.
  • Termination Resistors: Functions as termination resistors in high-speed digital circuits to minimize signal reflections.

Features:

  • Single-In-Line Package (SIP): Offers a compact footprint for high-density circuit boards.
  • Multiple Resistors: Contains multiple resistors within a single package, reducing component count and assembly time.
  • Standard Resistance Values: Available in a wide range of standard resistance values to suit various applications.
  • Tight Tolerance: Provides precise resistance values for accurate circuit performance.
  • High Reliability: Manufactured with high-quality materials and processes for long-term reliability.

Benefits:

  • Simplified Circuit Design: Reduces the complexity of circuit design by integrating multiple resistors into a single component.
  • Reduced Component Count: Minimizes the number of discrete components required, saving board space and cost.
  • Improved Reliability: Reduces the number of solder joints, improving the overall reliability of the circuit.
  • Enhanced Performance: Provides precise resistance values for optimized circuit performance.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing multiple resistors in a circuit.

Additional Details:

The specific resistance values and power ratings of the resistors within the SIP-4701-02-1963-G will vary depending on the specific configuration. Consult the manufacturer's datasheet for detailed specifications, including resistance values, tolerance, power rating, temperature coefficient, and package dimensions. The datasheet will also provide information on soldering recommendations and other important considerations for using this component.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess