EN
  • EN
  • DE

TC74LVX125FN

Part No TC74LVX125FN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description QUAD BUS BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265066-TC74LVX125FN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LVX125FN CAD Model

Description

The TC74LVX125FN is a high-performance CMOS quad bus buffer gate from Toshiba Semiconductor and Storage. This device features four independent buffer gates, each designed to amplify and transmit digital signals with minimal propagation delay. It is ideal for applications requiring high speed, low power consumption, and reliable signal buffering.

Applications

  • Bus Buffering: Amplifying and isolating data signals on a system bus.
  • Clock Buffering: Distributing clock signals with minimal skew and distortion.
  • Logic Level Translation: Interfacing between different logic voltage levels.
  • Memory Interfacing: Driving high-capacitance memory loads.
  • Line Driving: Transmitting digital signals over long distances with high noise immunity.
  • Data Transmission: Ensuring data integrity in communication systems.

Features

  • High-Speed Operation: Provides fast propagation delays for high-frequency applications.
  • Low Power Consumption: Utilizes CMOS technology for minimal power dissipation.
  • Quad Buffer Configuration: Contains four independent buffer gates in a single package.
  • 3.3V Operation: Designed for use in 3.3V systems.
  • TTL Compatible Inputs: Accepts TTL voltage levels, simplifying interfacing with other logic families.
  • Output Drive Capability: Capable of driving moderate capacitive loads.

Benefits

  • Improved System Performance: Enhances data throughput with fast propagation delays.
  • Reduced Power Consumption: Minimizes power requirements, making it suitable for battery-powered devices.
  • Increased System Reliability: Buffers signals, reducing noise and signal degradation.
  • Simplified Board Layout: Integrates four buffer gates into a single package, saving board space.
  • Flexible Application: Suitable for a wide range of digital logic applications.

Additional Details

The TC74LVX125FN operates over a wide temperature range and is available in a small outline package (SOP) for easy surface mounting. Its high-performance characteristics and low power consumption make it an excellent choice for modern digital systems. For detailed specifications, refer to the Toshiba Semiconductor and Storage datasheet for the TC74LVX125FN.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2015 $50.3750
605+ $0.1654 $100.0670
940+ $0.1602 $150.5880
1,295+ $0.1550 $200.7250
1,670+ $0.1499 $250.3330
2,235+ $0.1344 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess