EN
  • EN
  • DE

TC74LCX373F(EL)

Part No TC74LCX373F(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Octal Transparent D-Type Latch With 3-State Outputs 20-SO -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function D-Type, Latch
RoHS Non-Compliant
Win Source Part Number 1098395-TC74LCX373F(EL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74LCX373F(EL) CAD Model

Description

The TC74LCX373F(EL) is an octal D-type transparent latch with three-state outputs from Toshiba Semiconductor and Storage. This device is designed for high-speed, low-voltage operation (typically 3.3V) and is suitable for data latching and storage in a wide variety of digital systems. It features 5V tolerant inputs, enabling seamless integration into mixed-voltage environments. The three-state outputs allow for easy busing and prevent loading when disabled.

Applications

  • Data Latching
  • Address Buffering
  • Memory Interfacing
  • Microprocessor Systems
  • Peripheral Control

Features

  • Low Voltage Operation: VCC = 2.0 V to 3.6 V
  • High-Speed Performance: tpd = 6.5 ns (typ.) at VCC = 3.3 V
  • 5V Tolerant Inputs: Allows interfacing with 5V logic
  • Octal Configuration: Eight D-type latches in a single package.
  • Three-State Outputs: Provides bus isolation.
  • Transparent Latch Operation: Data passes through when the latch enable (LE) is high.

Benefits

  • High-speed operation reduces propagation delays, improving system performance.
  • Low-voltage operation minimizes power consumption, leading to energy savings.
  • 5V tolerant inputs enable easy interfacing with 5V logic systems.
  • Octal configuration allows for efficient handling of byte-wide data.
  • Three-state outputs simplify busing and prevent loading effects.
  • Transparent latch operation facilitates straightforward data transfer.

The TC74LCX373F(EL) is supplied in a SOP20 package. It operates over a temperature range of -40°C to +85°C. It is commonly used in applications needing temporary data storage or buffering, such as in memory interfaces or microprocessor systems.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess