EN
  • EN
  • DE

TC74HC7240A

Part No TC74HC7240A
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020976-TC74HC7240A
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74HC7240A CAD Model

Description

The TC74HC7240A is an octal buffer/line driver manufactured by Toshiba Semiconductor and Storage. This device features three-state outputs designed for driving highly capacitive loads or low-impedance lines. With its high-speed operation and low power consumption, it's suitable for a wide range of digital logic applications.

Applications

  • Memory addressing: Buffering address lines in memory systems.
  • Data bus driving: Driving data lines in microcomputer systems.
  • Clock distribution: Buffering clock signals for distribution to multiple devices.
  • I/O port expansion: Expanding the number of I/O ports in microcontrollers.
  • Logic level translation: Interfacing between logic circuits operating at different voltage levels.

Features

  • Octal buffer: Eight independent buffer channels in a single package.
  • Three-state outputs: Outputs can be in a high, low, or high-impedance state.
  • High-speed operation: Fast propagation delay for high-frequency applications.
  • Low power consumption: CMOS technology for low power dissipation.
  • Wide operating voltage range: Operates from 2V to 6V supply voltage.
  • High output drive capability: Can drive highly capacitive loads.

Benefits

  • Increased system performance: High-speed operation minimizes signal propagation delay.
  • Reduced power consumption: CMOS technology minimizes power dissipation.
  • Improved signal integrity: Three-state outputs prevent bus contention.
  • Simplified system design: Octal buffer reduces component count and board space.
  • Enhanced noise immunity: High noise immunity ensures reliable operation in noisy environments.

Additional Details

The TC74HC7240A provides eight non-inverting buffers, each with an output enable (OE) pin. When the OE pin is low, the corresponding buffer is enabled, and the output reflects the input signal. When the OE pin is high, the output is in a high-impedance state. This three-state functionality allows multiple devices to share a common bus. The device is designed for operation over a wide temperature range. Specific electrical characteristics, such as propagation delay, output current, and input threshold voltages, are detailed in the datasheet. It is recommended to consult the datasheet for proper design and application guidelines.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,999 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess