The TC74HC4051AFT(EL) is a high-speed CMOS analog multiplexer/demultiplexer from Toshiba Semiconductor and Storage. This device utilizes silicon gate CMOS technology, delivering low on-resistance and high off-resistance for precise analog and digital signal switching.
Applications
- Analog signal routing and selection
- Data acquisition systems
- Audio and video switching
- Communication equipment
- Test and measurement instruments
Features
- Low on-resistance: RON = 70 Ω (typ.) at VCC = 5 V
- High off-resistance: ROFF = 100 MΩ (min.)
- Wide operating voltage range: VCC = 2 V to 6 V
- Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
- High noise immunity: VNIH = VNIL = 28 % VCC (min.)
- Control input levels: VIL = 0.8 V (max.), VIH = 2.0 V (min.)
Benefits
- Ensures accurate analog signal transmission with minimal distortion due to its low on-resistance.
- Provides excellent channel isolation by minimizing signal leakage in the off state with its high off-resistance.
- Offers versatility in power supply design due to its wide operating voltage range.
- Reduces energy consumption in portable and energy-conscious applications.
- Enhances system reliability in noisy environments due to its high noise immunity.
- Facilitates easy integration with different logic families through its well-defined control input levels.
Additional Details
The TC74HC4051AFT(EL) is an 8-channel multiplexer/demultiplexer. It comes in a SOIC package suitable for surface mount assembly. The 'EL' suffix refers to a specific tape and reel packaging for automated assembly. It is designed for a wide operating temperature range and is RoHS compliant.