EN
  • EN
  • DE

HP 778685-B21 - HP DL80 G9 8LFF CTO Server

Part No HP 778685-B21 - HP DL80 G9 8LFF CTO Server
Manufacturer HP
Catalog Server
Description Hewlett Packard Enterprise ProLiant DL80 Gen9 8LFF Configure-to-order ServerDo you need an affordable storage server for capacity intensive applications? The HP ProLiant DL80 Gen9 Server is designed with affordable storage, networking and processor scalability, and manageability in a 2U server for cost conscious service provider and SMBs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1411986-HP 778685-B21 - HP DL80 G9 8LFF CTO Server
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 778685-B21 - HP DL80 G9 8LFF CTO Server CAD Model

Description

The HP 778685-B21 represents the DL80 Gen9 8LFF Configure-to-Order (CTO) Server, bringing together versatility, expandability, and affordability. This server is tailored for small to medium-sized businesses and enterprise departments looking for a balanced solution that accommodates growing requirements for storage and performance. The DL80 Gen9 server supports up to two Intel Xeon E5-2600 v3 or v4 series processors, offering substantial computing power to handle various workloads, from general-purpose IT infrastructure to storage-intensive applications. It features eight Large Form Factor (LFF) drive bays, providing ample room for data storage expansion. The CTO model allows for customization to meet specific IT needs, including memory configuration, storage options, and networking capabilities, thus giving IT administrators the flexibility to scale resources as demands increase. With its efficient design, the DL80 Gen9 ensures cost-effective operation, making it an ideal choice for organizations seeking a robust, scalable server solution without exceeding budget constraints.

You May Also Be Interested in

Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess