EN
  • EN
  • DE

TC74HC174AF(ELF)

Part No TC74HC174AF(ELF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712456-TC74HC174AF(ELF)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC174AF(ELF) CAD Model

Description

The TC74HC174AF(ELF) is a high-speed CMOS synchronous presettable 6-bit D-type flip-flop manufactured by Toshiba Semiconductor and Storage. This device is fabricated with silicon gate CMOS technology, achieving high-speed operation similar to equivalent LSTTL while maintaining the low power dissipation characteristic of CMOS. It is designed for use in a wide range of digital logic applications.

Applications

  • Registers: Used as storage elements in data registers for temporary data holding.
  • Shift Registers: Employed in shift register applications for serial-to-parallel or parallel-to-serial data conversion.
  • Counters: Forms the building blocks for synchronous counters in frequency dividers.
  • Memory Address Decoding: Utilized in address decoding schemes for memory systems.
  • Data Synchronization: Helps to synchronize data signals in complex digital systems.
  • Control Circuits: Found in various control circuits for managing sequential logic operations.

Features

  • High-Speed Operation: Achieves performance comparable to LSTTL logic gates.
  • Low Power Dissipation: Consumes minimal power due to CMOS technology.
  • Synchronous Operation: All flip-flops are triggered simultaneously on the rising edge of the clock input.
  • Direct Clear Input: Allows for asynchronous clearing of all flip-flops.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • Preset Enable: Has a preset enable function that allows data to be loaded directly.
  • Outputs Drive Capability: Can drive 10 LSTTL loads.

Benefits

  • Improved System Performance: High-speed operation allows for faster processing in digital systems.
  • Reduced Power Consumption: Low power dissipation minimizes energy usage and heat generation.
  • Simplified Circuit Design: Synchronous operation and direct clear input simplify complex logic designs.
  • Enhanced System Reliability: Wide operating voltage range improves noise immunity and overall system robustness.
  • Versatile Application: Suitable for a broad range of digital logic applications.

Additional Details

The TC74HC174AF(ELF) is available in a SOP16 package. It operates over a temperature range of -40°C to +85°C. This device features six D-type flip-flops with a common clock and clear input. Data is transferred to the outputs on the positive-going edge of the clock pulse. The clear input, when low, sets all outputs to a logic low state, independent of the clock. The propagation delay is typically in the range of nanoseconds, depending on the supply voltage and load conditions. The 'ELF' suffix denotes an environmentally friendly lead-free package.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess