EN
  • EN
  • DE

TC74HC163AP

Part No TC74HC163AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA CMOS Digital Integrated Circuit Silicon Monolithic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264925-TC74HC163AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TC74HC163AP CAD Model

Description

The TC74HC163AP is a high-speed CMOS synchronous 4-bit binary counter manufactured by Toshiba Semiconductor and Storage. This device is designed for a wide range of counting applications in digital systems. It features synchronous counting, meaning all flip-flops are clocked simultaneously, providing glitch-free outputs.

Applications

  • Frequency dividers in signal processing circuits.
  • Event counters in industrial control systems.
  • Address counters in memory systems.
  • Timers in digital clocks and watches.
  • Sequence generators in digital communication systems.

Features

  • Counting Mode: Synchronous 4-bit binary counter
  • Clock Frequency: High-speed operation
  • Clear Input: Synchronous clear input
  • Enable Inputs: Count enable inputs (CEP, CET)
  • Carry Output: Carry output for cascading counters
  • Supply Voltage: 2V to 6V
  • Operating Temperature: -40°C to 85°C
  • Package Options: 16-Pin DIP

Benefits

  • High Speed: Fast operation enables accurate counting at high frequencies.
  • Synchronous Operation: Eliminates output glitches for reliable performance.
  • Cascading Capability: Carry output allows for easy cascading to create larger counters.
  • Wide Operating Voltage Range: Can operate from 2V to 6V, providing flexibility in system design.
  • Easy to Use: Standard pinout simplifies integration into existing circuits.

The TC74HC163AP uses a synchronous design, where the clock input simultaneously triggers all four flip-flops, ensuring accurate counting and eliminating the potential for glitches that can occur in asynchronous counters. The device has two count enable inputs (CEP and CET) which must both be high for the counter to increment on the rising edge of the clock. A synchronous clear input allows the counter to be reset to zero on the next clock pulse, regardless of the state of the enable inputs. The carry output goes high when the counter reaches its maximum count (15) and both enable inputs are high, enabling cascading of multiple devices to create larger counters. The device operates over a wide temperature range (-40°C to 85°C), making it suitable for use in a variety of environments. The wide supply voltage range (2V to 6V) provides flexibility in system design. The standard 16-Pin DIP package facilitates easy integration into existing circuits.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess