EN
  • EN
  • DE

TC74HC112AF

Part No TC74HC112AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL J-K FLIP FLOP WITH PRESET AND CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357510-TC74HC112AF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC112AF CAD Model

Description

The TC74HC112AF is a high-speed CMOS Dual JK Flip-Flop with Set and Reset inputs, fabricated using silicon gate C2MOS technology. It achieves the high-speed operation similar to equivalent Schottky TTL while maintaining the CMOS low power dissipation. It contains two independent JK flip-flops with individual Set (SD) and Reset (RD) inputs. Information at the J and K inputs is transferred to the Q and Q outputs on the negative-going edge of the clock pulse. The Set and Reset inputs are asynchronous and operate independently of the clock input. When low, these inputs force the Q output to the high or low states, respectively.

Applications

  • Registers
  • Counters
  • Control circuits
  • Data storage
  • Frequency dividers

Features

  • High-speed: fmax = 60 MHz (typ.) at VCC = 5V
  • Low power dissipation: ICC = 4 μA (max) at Ta = 25°C
  • High noise immunity: VNIH = VNIL = 28 % VCC (min)
  • Output drive capability: 10 LSTTL loads
  • Symmetrical output impedance: |IOH| = IOL = 4 mA (min)
  • Balanced propagation delays: tPLH ≈ tPHL
  • Wide operating voltage range: VCC = 2V to 6V
  • With Set and Reset inputs

Benefits

  • Fast switching speeds enable high-speed operation in digital circuits.
  • Low power consumption is ideal for battery-powered and energy-efficient applications.
  • High noise immunity reduces susceptibility to false triggering, improving system reliability.
  • High output drive capability allows driving multiple loads without signal degradation.
  • Symmetrical output impedance ensures consistent signal integrity across the outputs.
  • Balanced propagation delays minimize timing skew and improve system performance.
  • Wide operating voltage range provides flexibility in power supply designs.
  • Set and Reset inputs offer asynchronous control for immediate state setting.

Additional Details

The TC74HC112AF is supplied in a SOP16 (Small Outline Package) package. The operating temperature range is -40°C to 85°C. The device is pin-compatible with standard TTL logic devices. The Set and Reset inputs override the clock and JK inputs. Care should be taken to ensure that Set and Reset are not simultaneously active, as this can lead to unpredictable output states.

You May Also Be Interested in

IXYS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess