EN
  • EN
  • DE

TC74HC10AF(EL)

Part No TC74HC10AF(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOP-0.52-14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 757167-TC74HC10AF(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC10AF(EL) CAD Model

Description

The TC74HC10AF(EL) is a high-speed CMOS triple 3-input NAND gate manufactured by Toshiba Semiconductor and Storage. It is part of the TC74HC series, which offers high-speed operation and low power consumption. This NAND gate is designed for use in a variety of digital logic applications.

Applications

  • Digital Logic Circuits: Used as a fundamental building block in digital logic circuits.
  • Data Processing: Employed in data processing applications for logic operations.
  • Control Systems: Integrated into control systems for logic and decision-making.
  • Signal Processing: Utilized in signal processing applications for logic functions.
  • Interface Circuits: Used in interface circuits for logic level conversion.

Features

  • High-Speed Operation: Offers fast switching speeds for high-performance applications.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in design.
  • CMOS Technology: Provides high noise immunity and low static power dissipation.
  • Surface Mount Package: Allows for efficient PCB assembly.

Benefits

  • Improved System Performance: High-speed operation enhances the performance of digital circuits.
  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Flexible Design: Wide operating voltage range allows for flexible design options.
  • Robust Operation: CMOS technology provides high noise immunity and reliable operation.
  • Compact Design: Surface mount package allows for efficient PCB layout.

Technical Specifications

The TC74HC10AF(EL) features a supply voltage range from 2V to 6V. It has a typical propagation delay time. The output drive capability is specified for driving multiple loads. The device is available in a SOIC-14 surface mount package.

Consult the device datasheet for detailed electrical characteristics, timing diagrams, and operating conditions.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess