EN
  • EN
  • DE

RMDM-37PHY37P-F222

Part No RMDM-37PHY37P-F222
Manufacturer ITT Cannon, LLC
Catalog D - Sub Connectors
Description Micro 37P 40"10CR Jkp Ni
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Style Pin
Gender Male
Number of Contacts 37
RoHS Non-Compliant
Win Source Part Number 1063792-RMDM-37PHY37P-F222
Categories D - Sub Connectors
Manufacturer ITT Cannon, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RMDM-37PHY37P-F222 CAD Model

Description

The ITT Cannon D-Sub Connector is a male connector with 37 contacts.

  • Contact Style: Pin
  • RoHS Compliant: No
  • Popularity: Low

You May Also Be Interested in

TE Connectivity
CONN D-SUB PLUG 25POS R/A SLDR / 25 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
TE Connectivity
CONN D-TYPE RCPT 100P VERT SLDR / 100 Position D-Type Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN BACKSHELL 15POS 120/180DEG / 15 Position Hinged Backshell Connector Black 120°, 180° Unshielded
Need more? Email Us
EDAC Inc.
Conn D-Subminiature SKT 37 POS 2.76mm Solder ST Thru-Hole 37 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $7.0446
TE Connectivity
CONN D-TYPE RCPT 26POS VERT SLDR / 26 Position D-Type Receptacle, Female Sockets Connector
Need more? Email Us
3M
CONN D-SUB RCPT 37P PNL MNT IDC / 37 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $20.5394
TE Connectivity
CONN PLUG 50POS IDC / 50 Position Plug, Male Pins Connector
Lowest to $7.6953
EDAC Inc.
637M SERIES VERTICAL D-SUB PLUG / 62 Position D-Sub, High Density Plug, Male Pins Connector
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess