EN
  • EN
  • DE

AD5110BCPZ80-500R7

Part No AD5110BCPZ80-500R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 80KOHM 128TAP 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 80k Ohm 1 Circuit 128 Taps I²C Interface 8-LFCSP-UD (2x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-UFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-UD (2x2)
Family Name AD5110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5110BCPZ80-500R7CT, AD5110BCPZ80-500R7DKR, AD5110BCPZ80-500R7TR, AD5110BCPZ80500R7
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909349-AD5110BCPZ80-500R7
Ultra Librarian 3D Model Ultra Librarian AD5110BCPZ80-500R7 CAD Model

Description

Product Overview: AD5110BCPZ80-500R7

The AD5110BCPZ80-500R7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This robust component offers a reliable and flexible solution for a wide range of applications, including industrial automation, consumer electronics, and automotive systems.

Featuring a 1024-position resolution, the AD5110 provides precise control over voltage and current settings, making it an ideal choice for fine-tuning and calibration processes. The device operates over a wide temperature range, ensuring consistent performance in even the most demanding environments.

The digital potentiometer comes in a compact LFCSP (Lead Frame Chip Scale Package) format with the model number BCZ80-500R7, which makes it suitable for space-constrained applications. It is designed to operate on a single supply voltage, simplifying the power design and reducing the overall system complexity.

Key features of the AD5110BCPZ80-500R7 include non-volatile memory, which ensures that the last position is saved even when the power is removed, and a digital interface for easy integration into digital systems. This interface is compatible with standard serial communication protocols, enabling straightforward connectivity with microcontrollers and other digital devices.

The AD5110BCPZ80-500R7 also boasts robust ESD protection, safeguarding the device from electrostatic discharges that can occur during handling or operation. This feature is critical for maintaining the longevity and reliability of the component in industrial applications.

Analog Devices Inc. is known for its commitment to quality, and the AD5110BCPZ80-500R7 is no exception. It is manufactured using high-quality materials and tested to meet stringent performance criteria, ensuring that customers receive a product that not only meets but exceeds their expectations.

In summary, the AD5110BCPZ80-500R7 from Analog Devices Inc. is a versatile and durable digital potentiometer that offers precise control, easy integration, and reliable operation, making it a top choice for engineers and designers looking for a high-quality adjustable resistor solution.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3163 $50.5304
20+ $5.1827 $103.6540
30+ $5.0207 $150.6210
42+ $4.8587 $204.0654
54+ $4.6968 $253.6272
72+ $4.2109 $303.1848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess