EN
  • EN
  • DE

CTZ3S-05C-W1-PF

Part No CTZ3S-05C-W1-PF
Manufacturer AVX Corporation
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 1.5-5PF 25V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance Range 1.5 to 5pF
Adjustment Type Top Adjustment
Voltage Rating 25V
Height - Seated (Max) 0.071" (1.80mm)
Mounting SMD (SMT)
Features Low Profile
Win Source Part Number 202979-CTZ3S-05C-W1-PF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CTZ3S-05C-W1-PF CAD Model

Description

Product Overview

The CTZ3S-05C-W1-PF is a versatile and reliable electronic component, specifically designed for a wide range of applications. This component is known for its excellent performance and robustness, ensuring optimal functionality in various settings.

Applications

  • Consumer Electronics
  • Industrial Automation
  • Telecommunications
  • Automotive Systems
  • Embedded Systems Projects

Features and Benefits

  • Compact Design: Ensures easy integration into compact systems, perfect for space-constrained applications.
  • High Reliability: Built to withstand rigorous performance requirements.
  • Wide Compatibility: Easily fits into various electronic circuits due to its standardized design.

Additional Details

This component offers a balance between performance and cost-effectiveness, making it ideal for both hobbyists and professional engineers.

You May Also Be Interested in

Knowles Johanson Manufacturing
CAP TRIMMER 1-20PF 250V PNL MNT
Lowest to $1.5131
Knowles Johanson Manufacturing
0.6 ~ 4.5pF Trimmer Capacitor 500 V Top Surface Mount
Need more? Email Us
EW Electronics
CAP TRIMMER 6.5-30PF 100V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
Lowest to $53.0649
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Knowles Johanson Manufacturing
CAP FILM TRIM
Lowest to $4.8048
Knowles Voltronics
CAP TRIMMER 1.5-3PF 350V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3310 $233.1700
90+ $3.2201 $289.8090
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess