EN
  • EN
  • DE

TC74ACT540FT(EL)

Part No TC74ACT540FT(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Buffer
RoHS Non-Compliant
Win Source Part Number 1040089-TC74ACT540FT(EL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74ACT540FT(EL) CAD Model

Description

The TC74ACT540FT(EL) is an octal buffer/line driver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. It's part of the ACT (Advanced CMOS Technology) logic family, offering high-speed performance and low power consumption.

Applications:

  • Memory Interfacing: Used as a buffer/driver in memory interface circuits.
  • Data Bus Buffering: Employed to buffer and drive data lines in microprocessor systems.
  • Address Decoding: Functions as a driver for address lines in memory decoding circuits.
  • Line Driving: Drives signals over long distances or heavily loaded lines.
  • Logic Level Translation: Can be used for logic level translation between different voltage standards.

Features:

  • Octal Buffer: Contains eight independent buffer/driver circuits.
  • 3-State Outputs: Features 3-state outputs that can be enabled, disabled (high impedance), or driven high/low.
  • High-Speed Operation: Offers high-speed operation with typical propagation delays in the nanosecond range.
  • Low Power Consumption: Operates with low power consumption due to CMOS technology.
  • Wide Operating Voltage Range: Operates over a wide voltage range, making it suitable for various applications.
  • High Output Drive Capability: Provides high output drive capability for driving heavily loaded lines.

Benefits:

  • High Performance: High-speed operation improves system performance.
  • Low Power Consumption: Low power consumption reduces power dissipation and improves battery life.
  • Flexibility: 3-state outputs allow for flexible control of data flow.
  • Ease of Use: Simple to use with standard logic interfaces.
  • Reliable Operation: Provides reliable operation in various operating conditions.

Additional Details:

The TC74ACT540FT(EL)'s specific electrical characteristics, such as propagation delay, output drive current, and operating voltage range, are detailed in the Toshiba Semiconductor and Storage datasheet. The datasheet also provides information on the device's package type, pinout, and timing diagrams. Designers should consult the datasheet for proper circuit design and application.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
U-blox
Lowest to $110.7143

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess