EN
  • EN
  • DE

TC74ACT244FT(EL.PP)

Part No TC74ACT244FT(EL.PP)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839655-TC74ACT244FT(EL.PP)
Ultra Librarian 3D Model Ultra Librarian TC74ACT244FT(EL.PP) CAD Model

Description

The TC74ACT244FT(EL.PP) is a high-speed octal buffer/line driver with three-state outputs from Toshiba Semiconductor and Storage, belonging to the Advanced CMOS Technology (ACT) logic family. This device operates with a supply voltage of 4.5V to 5.5V. It's designed for driving bus lines or buffering memory address registers. The three-state outputs provide high impedance when the output enable (OE) input is HIGH, allowing multiple devices to share a common bus. This buffer is useful in applications where data needs to be isolated or driven with higher current.

Applications:

  • Memory address buffering
  • Bus driving
  • Data line isolation
  • Backplane driving
  • Clock distribution

Features:

  • High-speed operation: tpd = 5.0 ns (typ.) at VCC = 5V
  • Low power consumption: ICC = 8 μA (max.) at VCC = 5V
  • TTL compatible inputs
  • Three-state outputs
  • Symmetrical output drive: |IOH| = IOL = 24 mA
  • Wide operating temperature range: -40°C to +85°C
  • Package: SOIC20 (Small Outline Integrated Circuit)

Benefits:

  • Fast data transfer in high-speed systems
  • Low power consumption contributes to energy efficiency
  • Easy integration with TTL logic circuits
  • Bus isolation for preventing conflicts
  • Directly drives LEDs and other high-current loads
  • Suitable for diverse environments
  • Surface mount package for compact designs

Additional Details:

The TC74ACT244FT(EL.PP) is fabricated using silicon gate CMOS technology. The device's inputs are equipped with clamp diodes. The 'FT' suffix signifies a surface mount package (SOIC20). 'EL' indicates environmentally friendly lead-free, and PP typically denotes tape and reel packaging. This octal buffer is ideal for applications where bidirectional communication on a bus is required or where a large fan-out is necessary. Each buffer has an independent output enable pin controlling four bits. This provides flexibility in controlling the direction of data flow.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8089 $54.2670
70+ $1.4843 $103.9010
105+ $1.4379 $150.9795
145+ $1.3915 $201.7675
190+ $1.3451 $255.5690
250+ $1.2060 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,630 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess