EN
  • EN
  • DE

TC74ACT153F

Part No TC74ACT153F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL 4 CHANNEL MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264893-TC74ACT153F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74ACT153F CAD Model

Description

The TC74ACT153F is a high-speed CMOS dual 4-input multiplexer manufactured by Toshiba Semiconductor and Storage. Multiplexers, also known as data selectors, are used to select one of several input signals and route it to a single output. The TC74ACT153F provides two independent 4-input multiplexer circuits in a single package, offering a versatile solution for various digital logic applications.

Applications

  • Data selection: Used to select one of multiple data sources in data acquisition systems.
  • Address decoding: Employed in memory systems for address decoding.
  • Logic function generation: Implements various logic functions by selectively routing input signals.
  • Control signal routing: Routes control signals to different parts of a system.
  • Parallel-to-serial conversion: Converts parallel data into a serial stream.

Features

  • High-speed operation: Provides fast signal switching with a typical propagation delay of a few nanoseconds.
  • Low power consumption: Minimizes power usage due to CMOS technology.
  • Wide operating voltage range: Operates from a wide range of supply voltages.
  • TTL compatible inputs: Compatible with standard TTL logic levels.
  • Multiple enable inputs: Allows for independent control of each multiplexer.

Benefits

  • Improved system performance: High-speed operation enhances the performance of digital systems.
  • Reduced power consumption: Minimizes power usage in battery-powered devices.
  • Simplified design: TTL compatibility simplifies system design and interfacing with other logic devices.
  • Increased system flexibility: Multiple enable inputs provide greater control over signal routing.
  • Reduced component count: Dual multiplexers in a single package reduce the number of components required.

Additional Details

The TC74ACT153F multiplexer is typically available in a small surface-mount package, which allows for compact designs. Its specifications include the operating voltage range, propagation delay, input and output logic levels, and operating temperature range. Proper power supply decoupling is essential for stable operation, and the manufacturer provides detailed application notes and technical support to assist designers in integrating the multiplexer into their systems.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess