EN
  • EN
  • DE

TC74AC373FT

Part No TC74AC373FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357386-TC74AC373FT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC373FT CAD Model

Description

The TC74AC373FT is an octal D-type transparent latch with three-state outputs manufactured by Toshiba Semiconductor and Storage. As part of the Advanced CMOS (AC) logic family, it is characterized by high speed and low power consumption. This device contains eight D-type latches with a common enable (LE) input and three-state outputs. When the latch enable (LE) is high, the Q outputs follow the data (D) inputs. When LE is low, the data present at the D inputs is latched. The three-state outputs allow for connection to a common bus. The TC74AC373FT is commonly used for temporary data storage and bus interfacing in digital systems. The device comes in a surface-mount package.

Applications:

  • Data Latching: Used for temporary data storage in digital systems.
  • Memory Address Latching: Latches memory addresses for stable memory access.
  • Bus Interfacing: Interfaces devices to a common bus.
  • I/O Port Expansion: Expands the number of I/O ports in a system.
  • Microprocessor Systems: Used in microprocessor-based systems for data handling and control.

Features:

  • Octal D-Type Latches: Contains eight independent D-type latches.
  • Transparent Latch Operation: Q outputs follow D inputs when LE is high.
  • Three-State Outputs: Allows outputs to be placed in a high-impedance state.
  • High-Speed Operation: Provides fast latching and output enable times.
  • Low Power Consumption: Operates with minimal power dissipation.
  • Wide Operating Voltage: Functions over a broad voltage range.
  • Surface-Mount Package: Facilitates compact PCB designs.

Benefits:

  • Efficient Data Storage: Provides temporary storage of parallel data.
  • Simplified System Design: Transparent latch operation simplifies data capture.
  • Improved Bus Performance: Three-state outputs prevent bus contention.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Versatile Application: Wide operating voltage range allows for use in various systems.
  • Compact Design: Surface-mount package saves board space.

The TC74AC373FT consists of eight D-type latches. When the latch enable (LE) input is high, the Q outputs follow the corresponding D inputs, making the latch transparent. When LE transitions low, the data present at the D inputs is latched and held at the Q outputs, regardless of subsequent changes at the D inputs. The output enable (OE) input controls the three-state outputs. When OE is low, the outputs are enabled, and the latched data is driven onto the bus. When OE is high, the outputs are placed in a high-impedance state. The device operates within a temperature range of -40°C to +85°C. For detailed specifications regarding timing characteristics, input/output characteristics, and power dissipation, consult the official Toshiba datasheet for the TC74AC373FT.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess