EN
  • EN
  • DE

IT3205CE 26.0MHZ

Part No IT3205CE 26.0MHZ
Manufacturer IQD Frequency Products Ltd
Catalog Custom Parts (E - I)
Description Tcxo, 26Mhz, 3.2 X 2.5Mm, Clipped Sine; Product Range: -; Frequency Nom: 26Mhz; Frequency Stability + / -: 2.5Ppm;...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Frequency 26 MHz
Frequency Tolerance 0.00005 %
Load Capacitance 10 pF
Number of Pins 6
RoHS Non-Compliant
Win Source Part Number 1127951-IT3205CE 26.0MHZ
Categories Custom Parts
Manufacturer IQD Frequency Products Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IT3205CE 26.0MHZ CAD Model

Description

The IT3205CE 26.0MHZ is a crystal oscillator manufactured by IQD Frequency Products Ltd. It's a precision timing component that generates a stable 26.0 MHz frequency signal. This oscillator is commonly used in various electronic devices to provide a reliable clock source for microcontrollers, microprocessors, and other digital circuits.

Applications

  • Microcontroller Clock Source: Provides a precise clock signal for microcontrollers.
  • Microprocessor Clock Source: Used as a clock source for microprocessors.
  • Real-Time Clocks (RTC): Integrated into RTC circuits for accurate timekeeping.
  • Communication Equipment: Used in communication devices for frequency synchronization.
  • Frequency Synthesizers: Employed in frequency synthesizers for generating various frequencies.

Features

  • 26.0 MHz Frequency: Generates a stable 26.0 MHz frequency signal.
  • CMOS Output: Provides a CMOS-compatible output signal.
  • Small Size: Compact design for space-constrained applications.
  • High Stability: Offers high frequency stability over temperature and voltage variations.
  • Low Jitter: Provides a low-jitter output signal for precise timing.

Benefits

  • Precise Timing: Generates a stable and accurate clock signal.
  • Reliable Operation: Ensures reliable operation in various electronic devices.
  • Easy Integration: Simple to integrate into existing circuits.
  • Improved Performance: Enhances the performance of digital circuits.
  • Stable Frequency: Maintains a stable frequency over a wide range of operating conditions.

Additional Details

The IT3205CE 26.0MHZ typically comes in a surface-mount package. Key specifications include frequency tolerance, operating temperature range, and supply voltage requirements. Consult the manufacturer's datasheet for detailed electrical characteristics and application guidelines, including recommended PCB layout and decoupling capacitor values.

You May Also Be Interested in

Panasonic
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Holtek
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
Lowest to $0.9794
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess