EN
  • EN
  • DE

TC74AC245P

Part No TC74AC245P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description OCTAL BUS TRANSCEIVER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 043016-TC74AC245P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74AC245P CAD Model

Description

The TC74AC245P is an octal bus transceiver manufactured by Toshiba Semiconductor and Storage. As part of the Advanced CMOS (AC) logic family, it provides high-speed performance with low power consumption. The device is designed for asynchronous two-way communication between data buses. The TC74AC245P features non-inverting outputs and is housed in a through-hole DIP (Dual In-line Package), offering ease of use in prototyping and traditional circuit board designs.

Applications:

  • Data Bus Interfacing: Connects different data buses for seamless communication.
  • Memory System Buffering: Enhances the drive capability of memory interfaces.
  • I/O Port Multiplexing: Expands the available I/O ports in embedded systems.
  • Bidirectional Data Transmission: Facilitates two-way data transfer between devices.
  • Signal Amplification: Boosts signal strength for reliable data transmission over longer distances.

Features:

  • Octal Transceiver: Eight independent channels for parallel data transfer.
  • Non-Inverting Logic: Maintains the original polarity of the input signal.
  • High-Speed Operation: Ensures fast data transfer rates.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Wide Operating Voltage Range: Supports supply voltages from 2V to 6V.
  • Three-State Outputs: Allows for bus isolation and sharing.
  • DIP Package: Easy to prototype and breadboard with.

Benefits:

  • Improved System Performance: Fast propagation delays minimize data transfer latency.
  • Reliable Data Transmission: Non-inverting outputs preserve signal integrity.
  • Energy Efficiency: Low power consumption reduces overall system power requirements.
  • Versatile Application: Wide voltage range supports various system configurations.
  • Simplified Bus Management: Three-state outputs enable efficient bus sharing and isolation.
  • Easy Prototyping: DIP package allows for easy experimentation and development.

The TC74AC245P functions as either a buffer or a transceiver, controlled by the direction control (DIR) input. When DIR is high, data flows from the A inputs to the B outputs. Conversely, when DIR is low, data flows from the B inputs to the A outputs. The output enable (OE) input determines whether the outputs are active or in a high-impedance state. A low level on OE enables the outputs, while a high level disables them, effectively isolating the device from the bus. The device operates over a temperature range of -40°C to +85°C. For detailed information on propagation delays, input/output characteristics, and other specifications, refer to the official Toshiba datasheet for the TC74AC245P.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Lowest to $856.6312
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $4.3014
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.2051 $84.6153
5+ $23.1427 $115.7135
8+ $22.4197 $179.3576
11+ $21.6967 $238.6637
14+ $20.9736 $293.6304
19+ $18.8034 $357.2646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess