EN
  • EN
  • DE

TC74AC240FS

Part No TC74AC240FS
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Logic Function Buffer
RoHS Non-Compliant
Win Source Part Number 1098325-TC74AC240FS
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74AC240FS CAD Model

Description

The TC74AC240FS is an octal buffer/line driver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This device is a member of the Advanced CMOS (AC) family, offering high-speed performance and low power consumption. It's designed to be used in a wide range of digital electronic applications where buffering or driving signals across a bus is required.

Applications:

      
  • Memory address drivers
  •   
  • Clock drivers
  •   
  • Line transceivers
  •   
  • Bus interface
  •   
  • Data transmission

Features:

      
  • High-speed operation: tpd = 5.0 ns (typ.) at VCC = 5V
  •   
  • Low power dissipation: ICC = 8 μA (max) at VCC = 5V
  •   
  • Output drive capability: 15 LSTTL loads
  •   
  • 3-state outputs
  •   
  • Schmitt-trigger inputs for high noise immunity
  •   
  • Wide operating voltage range: 2V to 6V

Benefits:

      
  • Improved system performance due to fast propagation delay
  •   
  • Reduced power consumption for energy-efficient designs
  •   
  • Increased fanout capability for driving multiple loads
  •   
  • Flexible bus control with 3-state outputs
  •   
  • Reliable operation in noisy environments
  •   
  • Compatibility with a wide range of voltage levels

Additional Details:

The TC74AC240FS consists of two groups of four inverting buffers/line drivers with separate output enable (OE) inputs. When OE is low, the outputs are enabled, and the device functions as an inverting buffer. When OE is high, the outputs are in a high-impedance state, allowing multiple devices to share a common bus. The Schmitt-trigger inputs provide hysteresis, which improves noise immunity and prevents spurious oscillations. This device is typically packaged in a surface-mount SOIC package, making it suitable for high-density PCB designs. The operating temperature range is typically -40°C to +85°C. Absolute maximum ratings should be observed to prevent damage to the device, including supply voltage, input voltage, output current, and power dissipation.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TDK Corporation
3-terminal Filters
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess