EN
  • EN
  • DE

TC74AC125P

Part No TC74AC125P
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 196889-TC74AC125P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74AC125P CAD Model

Description

The TC74AC125P is a high-speed quad bus buffer gate manufactured by Toshiba Semiconductor and Storage. It is part of the Advanced CMOS (AC) logic family, known for its improved speed and lower power consumption compared to standard CMOS logic. This device features three-state outputs, allowing it to be effectively disconnected from the bus when not actively driving it, preventing bus contention and enabling multiple devices to share the same bus.

Applications:

  • Memory Addressing: Used in memory systems to drive address lines.
  • Data Bus Buffering: Employed to buffer data signals on data buses, improving signal integrity.
  • I/O Port Expansion: Utilized to expand the number of available I/O ports.
  • Line Driving: Used for driving signals over long distances or through noisy environments.

Features:

  • High Speed Operation: Propagation delay times are typically in the nanosecond range.
  • Three-State Outputs: Enables the device to be disabled, preventing bus contention.
  • Low Power Consumption: Characteristic of CMOS technology.
  • Wide Operating Voltage Range: Typically operates from 2V to 6V.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Quadruple Buffer: Contains four independent buffer gates in a single package.

Benefits:

  • Improved System Performance: High-speed operation reduces signal delays, enhancing overall system performance.
  • Reduced Power Consumption: CMOS technology minimizes power requirements, contributing to energy efficiency.
  • Enhanced Signal Integrity: Buffering capabilities improve signal quality, reducing noise and distortion.
  • Increased System Flexibility: Three-state outputs enable flexible bus configurations and prevent conflicts.
  • Simplified Circuit Design: Integration of four buffers in a single package reduces component count and simplifies board layout.

Additional Details:

The TC74AC125P is typically available in a PDIP (Plastic Dual In-line Package). It is pin-compatible with other standard logic devices. The output enable control inputs determine whether the outputs are in a high or low logic state or in the high-impedance (disabled) state. When the output enable input is high, the outputs are disabled, effectively disconnecting the device from the bus. The device is designed to interface directly with other CMOS, NMOS, and TTL logic families.

You May Also Be Interested in

NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Lowest to $0.1126
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess