EN
  • EN
  • DE

TC6403ANG

Part No TC6403ANG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357248-TC6403ANG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC6403ANG CAD Model

Description

The TC6403ANG is a power management IC from Toshiba Semiconductor and Storage. It is designed for use in a variety of applications requiring efficient power distribution and control. This IC integrates multiple functions, including voltage regulation, system monitoring, and protection features, into a single package.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices to manage power consumption.
  • Industrial Equipment: Implemented in control systems and automation devices for stable voltage regulation.
  • Consumer Electronics: Employed in televisions, set-top boxes, and audio equipment for power supply management.
  • Networking Equipment: Found in routers, switches, and modems to provide regulated power to critical components.
  • Automotive Systems: Integrated into vehicle electronics for power distribution and system monitoring.

Features:

  • High Efficiency: Designed to minimize power loss and maximize battery life in portable applications.
  • Overvoltage Protection: Includes built-in protection circuits to prevent damage from voltage spikes.
  • Undervoltage Lockout (UVLO): Ensures that the device only operates when the input voltage is within a safe range.
  • Overcurrent Protection: Limits the output current to prevent damage from short circuits or excessive loads.
  • Thermal Shutdown: Protects the device from overheating by shutting down the output when the temperature exceeds a safe limit.
  • Multiple Output Voltages: Supports multiple regulated output voltages to power different components in a system.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Enhanced System Reliability: Built-in protection features prevent damage from voltage spikes, short circuits, and overheating.
  • Simplified System Design: Integration of multiple functions reduces the number of external components required.
  • Reduced Board Space: Compact package size allows for smaller and more efficient system designs.
  • Improved System Performance: Stable voltage regulation ensures consistent performance of connected components.

Additional Details:

The TC6403ANG typically operates within a specific input voltage range, and its output voltage can be configured to meet the needs of various applications. It is available in a compact surface-mount package, making it suitable for high-density circuit boards. The device's thermal characteristics are optimized for efficient heat dissipation, ensuring reliable operation even under demanding conditions. It is designed to meet stringent industry standards for electromagnetic compatibility (EMC) and safety. The control circuitry allows for precise adjustment of output voltage and current limits. The use of advanced semiconductor manufacturing processes ensures high reliability and long-term stability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess