The TPSA335K010R0200 is a surface-mount solid tantalum capacitor from AVX Corporation, part of their TPSA series. This capacitor is designed for general-purpose applications, demanding stable performance and efficient space usage. Its molded case construction suits it to automated assembly processes. It's frequently found in decoupling, filtering, and bulk capacitance roles in electronic circuits.
Applications:
- Power management systems
- DC-DC converters
- Filtering in power supplies
- Decoupling in digital circuits
- General electronic circuits requiring stable capacitance
Features:
- Surface mount device (SMD)
- Solid tantalum capacitor
- Molded case
- Stable electrical performance
- RoHS compliant
Benefits:
- Provides stable capacitance over a wide temperature range
- Small form factor allows for high-density board layouts
- Reduces noise and ripple in power circuits
- Enhances reliability of electronic devices
- Easy assembly due to surface mount technology
Specifications:
The TPSA335K010R0200 has a capacitance of 3.3μF with a tolerance of ±10%. It is rated for 10V operation. The operating temperature ranges from -55°C to +125°C. The ESR (Equivalent Series Resistance) is 2 Ohms. The compact size is suited for high density PCBs. The case size is EIA standard 1210.
This AVX capacitor is suitable for applications where stable and reliable capacitance is a must. Tantalum material ensures capacitance stability with temperature and voltage variations, boosting circuit stability. The surface mount design reduces parasitic inductance, improving performance at higher frequencies.