EN
  • EN
  • DE

TC55V16100FT-10

Part No TC55V16100FT-10
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description MOS DIGITAL INTEGRATED CIRCUIT SILICON CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264729-TC55V16100FT-10
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC55V16100FT-10 CAD Model

Description

The TC55V16100FT-10 is a high-speed, low-power Static Random Access Memory (SRAM) device manufactured by Toshiba Semiconductor and Storage. This SRAM is designed for applications requiring fast data access and low power consumption, such as cache memory, buffer memory, and portable devices.

Applications

  • Cache Memory in Microprocessors
  • Buffer Memory in Communication Systems
  • Data Storage in Portable Devices
  • Industrial Control Systems
  • Medical Equipment

Features

  • High-Speed Access Time: Offers rapid data access, typically around 10ns.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Single 3.3V Power Supply: Simplifies power supply design.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with various logic families.
  • Available in Compact Packages: Suitable for space-constrained applications.

Benefits

  • Improved System Performance: Enhances overall speed and responsiveness.
  • Extended Battery Life: Reduces power consumption for portable applications.
  • Simplified System Design: Requires fewer external components.
  • Wide Compatibility: Integrates easily with existing systems.
  • Compact Form Factor: Enables smaller and more efficient designs.

Specifications

The TC55V16100FT-10 is typically a 16 Mbit SRAM with an access time of 10ns. It operates on a single 3.3V power supply and features TTL-compatible inputs and outputs. The operating temperature range is generally from -40°C to +85°C. It is commonly available in TSOP or similar packages. Always consult the manufacturer's datasheet for precise specifications and application details for reliable design implementation.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess