The TC55V1001ASTI-85 is a high-speed, low-power 1,048,576-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 131,072 words by 8 bits. This SRAM is designed for applications that require fast access times and low power consumption, making it suitable for a variety of memory-intensive applications.
Applications
- Cache memory in microprocessors
- Buffer memory in data acquisition systems
- High-speed storage in embedded systems
- Image processing
- Digital signal processing (DSP)
- Networking equipment
Features
- High-speed access time: 85 ns
- Low power consumption
- Single 5V power supply
- TTL compatible inputs and outputs
- Fully static operation, no clock or refresh required
- Available in a standard DIP or SOJ package
Benefits
- Improved system performance due to fast access times
- Reduced power consumption, ideal for battery-powered applications
- Easy integration with standard logic circuits
- Simplified system design due to fully static operation
- Wide operating temperature range for reliable operation in various environments
Technical Specifications
The TC55V1001ASTI-85 operates on a single 5V power supply and features TTL-compatible inputs and outputs for easy interfacing with other logic circuits. The SRAM is fully static, meaning no clock or refresh signals are required, simplifying system design. It is available in standard DIP and SOJ packages. The operating temperature range allows for reliable operation in a variety of environments. The device's 85ns access time makes it suitable for demanding applications where speed is critical.