EN
  • EN
  • DE

TC554161AFT-85L

Part No TC554161AFT-85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 262,144-WORD BY 16-BIT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264712-TC554161AFT-85L
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC554161AFT-85L CAD Model

Description

The TC554161AFT-85L is a 4Mbit Static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM is organized as 256K words by 16 bits. It is designed for applications requiring high-speed data access and low power consumption. Common applications include cache memory, buffer memory, and data storage in embedded systems.

Applications:

  • Cache Memory: Used in CPUs and microcontrollers to provide fast access to frequently used data.
  • Buffer Memory: Employed in data acquisition systems and communication equipment.
  • Embedded Systems: Integrated into various embedded applications requiring fast and reliable memory.
  • Industrial Control Systems: Provides memory for control and monitoring functions.

Features:

  • High-Speed Access: Offers fast read and write cycles for high-performance applications.
  • Low Power Consumption: Minimizes power usage for battery-powered devices.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard logic circuits.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • Improved Performance: Fast access times enhance overall system performance.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Versatile Integration: Compatible with various logic families and voltage levels.
  • Reliable Operation: Designed for long-term stability and reliability.
  • Compact Size: Surface mount package allows for integration into small form factor designs.

Technical Specifications:

The TC554161AFT-85L features an access time of 85 ns. It operates with a supply voltage range of 3.0V to 5.5V. The standby current is typically low, reducing power consumption when the device is not actively accessed. The operating temperature range is typically -40°C to +85°C. It is available in a 44-pin TSOP (Thin Small Outline Package). The input and output pins are TTL compatible, ensuring seamless integration with other digital components. The device is designed to provide reliable data storage and retrieval in demanding applications.

The Toshiba TC554161AFT-85L 4Mbit SRAM is a high-performance memory solution for applications requiring fast access times and low power consumption. Its robust design and versatile integration capabilities make it a popular choice for a wide range of electronic devices.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess