The TC554001AFT-70L is a 4,194,304-bit static RAM (SRAM) device manufactured by Toshiba Semiconductor and Storage. It is organized as 524,288 words by 8 bits and is designed for applications that require high-speed data access and low power consumption.
Applications
- Embedded systems
- Industrial control equipment
- Cache memory for processors
- Networking devices
- Telecommunications equipment
Features
- 4Mb (512K x 8) memory organization
- Fast access time: 70 ns
- Low power consumption
- Single 5V power supply
- TTL compatible inputs and outputs
- Three-state output
- Available in TSOP package
Benefits
- High Speed: Fast access time ensures quick data retrieval.
- Low Power: Reduces overall system power consumption, making it suitable for portable applications.
- Easy Integration: TTL-compatible I/O simplifies interfacing with other digital components.
- Space-Saving Package: TSOP package allows for high-density mounting on PCBs.
- Reliable Performance: Provides stable and reliable memory storage.
Additional Details
The TC554001AFT-70L is fabricated using advanced CMOS technology. It supports asynchronous operation, simplifying timing requirements. The three-state output function allows multiple memory devices to be connected to a common data bus. Detailed specifications, including timing diagrams, power consumption characteristics, and package dimensions, are available in the Toshiba datasheet for this part number. The "-70L" designation likely indicates the access time and a low-power version of the device. Consult the datasheet for specific operating temperature ranges and voltage tolerances.