EN
  • EN
  • DE

IBM 2078-312 - Storwize V5030 LFF Control Enclosure Model 312

Part No IBM 2078-312 - Storwize V5030 LFF Control Enclosure Model 312
Manufacturer IBM
Catalog Storage Machines
Description Storwize V5030 LFF Control Enclosure Model 312
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1422695-IBM 2078-312 - Storwize V5030 LFF Control Enclosure Model 312
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2078-312 - Storwize V5030 LFF Control Enclosure Model 312 CAD Model

Description

The IBM 2078-312 Storwize V5030 LFF Control Enclosure Model 312 is a powerful and flexible storage solution designed to provide exceptional performance, management, and scalability. This control enclosure is a part of IBM's Storwize V5000 series, aimed at medium and large enterprises looking to efficiently manage their data storage needs. The IBM Storwize V5030 LFF (Large Form Factor) supports up to 12 3.5-inch disk drives, allowing for significant storage capacity. It is equipped with advanced data management features including Real-time Compression, External Virtualization, and Easy Tier technology to automate the movement of data between different storage tiers based on its activity. Furthermore, it supports clustered systems to enhance capacity and throughput, making it a highly scalable solution for growing data demands. The system's intuitive management interface simplifies deployment and ongoing maintenance, ensuring seamless operation and minimization of downtime. Its integration capabilities allow for the incorporation with existing storage infrastructures, offering flexibility and investment protection. The IBM 2078-312 is an ideal choice for businesses requiring robust storage performance and reliability.

You May Also Be Interested in

Lenovo
Lenovo E1012/E1024 chassis
Need more? Email Us
Supermicro
QNAP TS-859U-RP+ 8x3.5 NAS
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
Lenovo
E1012/E1024 chassis
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series SFF Exp Unit
Need more? Email Us
Supermicro
SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS2200 SFF SAS Dual Controller Unit
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess