EN
  • EN
  • DE

TC55257DFI85LEL

Part No TC55257DFI85LEL
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098271-TC55257DFI85LEL
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC55257DFI85LEL CAD Model

Description

The TC55257DFI85LEL is a 262,144-bit static RAM (SRAM) from Toshiba Semiconductor and Storage, organized as 32,768 words by 8 bits. It is designed for applications that demand both high speed and low power, such as portable devices, embedded systems, and cache memory. The '85L' in the part number indicates a specific access time and low power characteristic.

Applications:

      
  • Portable Electronics: Ideal for use in devices like digital cameras, MP3 players, and handheld gaming consoles where low power consumption is crucial.
  •   
  • Embedded Control Systems: Used in microcontrollers and embedded processors for storing program code and data.
  •   
  • Cache Memory: Implemented in systems to speed up data access and improve overall performance.
  •   
  • Data Acquisition Systems: Employed in devices that collect and store data, such as sensors and data loggers.
  •   
  • Medical Devices: Integrated into portable medical equipment requiring reliable and low-power memory.

Features:

      
  • High-Speed Access: Offers an access time of 85 ns for rapid data retrieval.
  •   
  • Low Power Operation: Designed for minimal power consumption to extend battery life.
  •   
  • 32K x 8 Bit Organization: Provides a storage capacity of 262,144 bits, arranged for efficient data handling.
  •   
  • Single 5V Supply: Operates on a single 5V power source, simplifying system design.
  •   
  • Fully Static: Requires no clock or refresh cycles, simplifying the interface.
  •   
  • TTL Compatible I/O: Compatible with standard TTL logic levels.
  •   
  • Three-State Outputs: Allows for easy memory expansion and connection to a data bus.

Benefits:

      
  • Extended Battery Life: Low power consumption ensures longer operation in battery-powered applications.
  •   
  • Fast Data Access: High-speed access time improves system performance and responsiveness.
  •   
  • Simplified Integration: Single power supply and TTL compatibility simplify system design and integration.
  •   
  • Reliable Operation: Static design ensures stable and dependable data storage.
  •   
  • Cost-Effective: Provides an optimal balance of performance, power efficiency, and cost.

Additional Details:

The TC55257DFI85LEL SRAM typically comes in a standard package such as DIP or SOJ. Its fully static operation means that data is retained as long as power is supplied, without the need for refresh cycles. This feature simplifies the memory interface and reduces system complexity. Its low power consumption makes it suitable for a wide range of battery-powered applications. The three-state outputs allow for easy connection to a microprocessor bus, enabling efficient data transfer. This SRAM is a reliable and efficient solution for embedded systems and portable devices.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess