EN
  • EN
  • DE

TC55257BFL-10L

Part No TC55257BFL-10L
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196599-TC55257BFL-10L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC55257BFL-10L CAD Model

Description

The TC55257BFL-10L is a low-power 262,144-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 32,768 words by 8 bits. The "L" designation often indicates a lower power version compared to the TC55257BFL-10. This SRAM is designed for applications where minimal power consumption is critical, such as battery-powered devices and portable electronics, while still providing fast access times.

Applications:

  • Battery-powered portable devices
  • Low-power embedded systems
  • Memory backup in critical systems
  • Industrial control systems where power efficiency is important
  • Wireless communication devices

Features:

  • High-speed access time: Typically 10 ns (check datasheet for specific value)
  • Very Low power consumption: Optimized for battery operation
  • Organization: 32,768 words x 8 bits
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs
  • Available in various package options

Benefits:

  • Extended battery life: Lower power consumption significantly extends the operating time of battery-powered devices.
  • Reduced heat dissipation: Low power operation minimizes heat generation, allowing for more compact and efficient designs.
  • Simplified system design: TTL compatibility and three-state outputs simplify interfacing with other system components.
  • Versatile application: Suitable for a wide range of low-power applications requiring fast access times and high memory capacity.
  • Reliable operation: Manufactured by Toshiba, a trusted and reputable semiconductor manufacturer, ensuring high quality and reliability.

Additional Details:

The TC55257BFL-10L operates from a single 5V power supply. It features TTL-compatible inputs and outputs, making it easy to interface with standard logic circuits. The three-state outputs allow for easy memory expansion and bus sharing. The device is available in various package options to accommodate different board layouts and assembly processes.

The key feature of the TC55257BFL-10L is its low power consumption. Check the official Toshiba datasheet for the specific standby and operating current values.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess