EN
  • EN
  • DE

TC5516AP

Part No TC5516AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 2,048 WORD X 8 BIT CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264677-TC5516AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC5516AP CAD Model

Description

The TC5516AP is a 2048-word x 8-bit static RAM manufactured by Toshiba. It's designed for applications requiring low power consumption and high-speed access times. As a static RAM, the TC5516AP does not require any refresh cycles, simplifying system design and reducing overhead.

Applications:

  • Microprocessor systems: Used as a small, fast memory cache or buffer in embedded systems.
  • Data loggers: Suitable for storing small amounts of data in portable data logging equipment.
  • Industrial control systems: Employed for temporary data storage in programmable logic controllers (PLCs) and other industrial automation devices.
  • Instrumentation: Used in test and measurement equipment for storing configuration parameters and measurement data.

Features:

  • High-speed access time: Provides rapid data retrieval and storage.
  • Low power consumption: Minimizes power requirements, suitable for battery-powered applications.
  • Static operation: No refresh required, simplifying system design.
  • TTL compatible inputs and outputs: Allows for easy interfacing with standard TTL logic circuits.
  • Single 5V power supply: Operates with a single 5-volt power source.

Benefits:

  • Improved system performance: Fast access times enable quicker data processing and overall system responsiveness.
  • Reduced power consumption: Extends battery life in portable devices and lowers energy costs in stationary systems.
  • Simplified system design: No refresh circuitry reduces complexity and development time.
  • Easy integration: TTL compatibility facilitates straightforward integration with existing logic circuits.
  • Enhanced reliability: Static design and robust manufacturing processes contribute to high reliability and long-term stability.

Additional Details:

The TC5516AP typically comes in a DIP (Dual In-line Package) format, which allows for easy insertion into standard breadboards and sockets. It operates over a standard temperature range. The standby power consumption is significantly lower than its active power consumption, further contributing to its suitability for low-power applications. Detailed electrical characteristics including access times, supply current, and input/output voltage levels are available in the official Toshiba datasheet.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess