EN
  • EN
  • DE

TC551001BFI-10L

Part No TC551001BFI-10L
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021771-TC551001BFI-10L
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC551001BFI-10L CAD Model

Description

The TC551001BFI-10L is a 1,048,576-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 131,072 words by 8 bits. This SRAM is designed for applications requiring high-speed access and low power consumption.

Applications:

  • Cache Memory: Used as cache memory in microprocessors and digital signal processors (DSPs).
  • Buffer Memory: Employed as buffer memory in data acquisition and communication systems.
  • Embedded Systems: Suitable for use in embedded systems requiring fast, non-volatile memory.
  • Industrial Control Systems: Utilized in industrial control equipment for data storage and retrieval.
  • Telecommunications Equipment: Found in telecommunications devices for temporary data storage.

Features:

  • High-Speed Access Time: 10ns access time ensures fast data retrieval.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels.
  • Fully Static Operation: No clock or refresh required for data retention.
  • Three-State Outputs: Allows for easy memory expansion and bus interfacing.
  • Available in various package options Such as DIP or SOP for ease of integration.

Benefits:

  • Improved System Performance: High-speed access time enhances overall system performance.
  • Reduced Power Consumption: Low power consumption reduces operating costs and extends battery life.
  • Simplified System Design: TTL compatibility simplifies system design and integration.
  • Increased System Reliability: Fully static operation and high-quality manufacturing ensure reliable operation.
  • Easy Memory Expansion: Three-state outputs allow for easy memory expansion.

Additional Details:

The TC551001BFI-10L is typically available in a 32-pin DIP or SOP package. It is suitable for a wide range of applications requiring high-speed, low-power memory. Detailed specifications, including operating temperature range, supply current, and timing characteristics, can be found in the Toshiba datasheet. This SRAM provides a reliable and cost-effective solution for various memory storage needs.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess