EN
  • EN
  • DE

TC51832AFL-85

Part No TC51832AFL-85
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999519-TC51832AFL-85
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC51832AFL-85 CAD Model

Description

The TC51832AFL-85 is a 32K x 8 bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring fast access times and low power consumption. This SRAM provides a cost-effective memory solution for a variety of embedded systems and digital devices.

Applications

  • Embedded Systems: Used as main or cache memory in embedded control systems.
  • Industrial Automation: Data storage in programmable logic controllers (PLCs) and other industrial equipment.
  • Instrumentation: Storage for measurement data in test and measurement devices.
  • Communication Equipment: Used in routers, switches, and other networking devices.
  • Medical Devices: Memory component in patient monitoring and diagnostic equipment.

Features

  • Organization: 32,768 words x 8 bits.
  • Access Time: 85 ns access time, enabling fast data retrieval.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • TTL Compatible I/O: Compatible with standard TTL logic levels.
  • Package: Available in a surface-mount package for automated assembly.

Benefits

  • Fast Access Time: Enables quick data retrieval, improving system performance.
  • Low Power Consumption: Reduces energy consumption, extending battery life in portable devices.
  • Easy Integration: TTL compatible I/O simplifies integration with other digital components.
  • Reliable Operation: Provides reliable data storage in a variety of operating conditions.
  • Space Saving: Surface-mount package allows for use in compact designs.

Technical Details

The TC51832AFL-85 operates with a supply voltage of 5V ± 10%. The operating temperature range is typically from 0°C to 70°C. The standby current is very low, further contributing to its low power consumption. Detailed timing diagrams and electrical characteristics can be found in the Toshiba datasheet. This SRAM uses standard address decoding techniques and requires appropriate pull-up or pull-down resistors on control lines for proper operation. The package type is typically a SOP (Small Outline Package) or TSOP (Thin Small Outline Package) to minimize board space.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess