EN
  • EN
  • DE

TC4S66F,LF(T

Part No TC4S66F,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839625-TC4S66F,LF(T
Ultra Librarian 3D Model Ultra Librarian TC4S66F,LF(T CAD Model

Description

The TC4S66F,LF(T) is a single bilateral analog switch IC manufactured by Toshiba Semiconductor and Storage. It functions as a single-pole, single-throw (SPST) switch, allowing bidirectional signal flow when enabled. Its primary use is to switch analog or digital signals in various electronic circuits. The LF(T) designation likely refers to a specific packaging or environmental compliance standard.

Applications:

  • Analog Signal Routing: Used to selectively route analog signals in audio circuits, instrumentation, and measurement systems.
  • Digital Signal Multiplexing: Can switch digital signals, acting as a simple multiplexer to select one of several inputs.
  • Battery Isolation: Used in portable devices to disconnect batteries to reduce quiescent current.
  • Gain Switching: Used in amplifier circuits to switch between different gain settings.
  • Calibration Circuits: Used in measurement and calibration equipment for automated signal routing.

Features:

  • Single Bilateral Switch: Contains one SPST switch capable of passing signals in both directions.
  • Low ON Resistance: Provides a low impedance path when the switch is closed, minimizing signal loss.
  • High OFF Resistance: Provides high impedance when the switch is open, preventing signal leakage.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Control Input: A control pin is used to enable or disable the switch.
  • Small Package: Typically available in small surface-mount packages to save board space.

Benefits:

  • Versatile Switching: Suitable for both analog and digital signal switching applications.
  • Minimal Signal Attenuation: Low ON resistance minimizes signal loss when the switch is closed.
  • Good Isolation: High OFF resistance ensures minimal signal leakage when the switch is open.
  • Simplified Circuit Design: Simplifies circuit design by providing a convenient and reliable switching function.
  • Cost-Effective: Offers a cost-effective solution for signal switching needs.

The TC4S66F,LF(T) is a versatile and reliable single bilateral switch that simplifies analog and digital signal routing in various electronic circuits. Its low ON resistance, high OFF resistance, and wide operating voltage range make it a suitable choice for a wide variety of applications. Its compact size further enhances its usability in modern, space-constrained designs.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0902 $50.0610
1,355+ $0.0740 $100.2700
2,095+ $0.0717 $150.2115
2,885+ $0.0694 $200.2190
3,730+ $0.0671 $250.2830
4,995+ $0.0601 $300.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246,335 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess